ISO Roller Chain Sprockets Suppliers in Danbury, Connecticut

Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.

(more)
Allied Sinterings, Inc.
Address: 29 Briar Ridge Road, Danbury, CT 06810 United States
Business Type: Service
Description: Powder Metal Products from Allied Sinterings Experts in Custom Small Gears, Miniature Components & Assemblies Allied Sinterings is a recognized world leader in the manufacture of custom-engineered powder metal products for small applications, including... (more)

Products