Rivets Suppliers in Montreal, Canada

Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. (more)
AIMS Fasteners and Fittings
Address: 7284 Cordner Street, Montreal, Quebec H8N 2W8 Canada
Business Type: Distributor

Products

Faucher Industries
Address: 6363, Boulevard des Grandes-Prairies, Montreal, Quebec H1P 1A5 Canada
Business Type: Distributor

Products

Lafco
Address: 6774 Jarry Est, Montreal, Quebec H1P 1W3 Canada
Business Type: Distributor
Description: Lafco Tooling's primary mission remains to be Canada's most reliable source for Jig & Fixture Tooling Components. They are dedicated to stocking, with a 30% inventory growth each year for the last several years, which has earned them the reputation of a "Stocking Source"! Over and above... (more)

Products

Richelieu Hardware, Ltd.
Address: 7900, Henri - Bourassa Boulevard West, Montreal, Quebec H4S 1V4 Canada
Business Type: Distributor

Products