Rivets Suppliers in Chandler, Arizona

Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. (more)
Arizona Industrial Hardware, Inc.
Address: 6965 W. Frye Road, Chandler, AZ 85226 United States
Business Type: Distributor
Description: Arizona Industrial Hardware, Inc. (AIH) is an AS9100C:2009-01/ISO 9001:2008 Registered distributor of fasteners and electro-mechanical components. For 30 years, AIH has dedicated itself to providing the aerospace, electronic, communication, and defense industries with the highest level of... (more)

Products