Rivets Suppliers in Wauconda, Illinois

Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. (more)
FPC Corporation
Address: 355 Hollow Hill Drive, Wauconda, IL 60084 United States
Business Type: Manufacturer

Products

Mechanical Power, Inc.
Address: 135 Kerry Lane, Wauconda, IL 60084 United States
Business Type: Distributor
Description: Tradition of Customer Service The Mission of Mechanical Power, Inc. is to be the best-in-class supplier of bearings, sprockets, chain and related industrial products. Total Customer Satisfaction is the basis for MPI’s founding more than 30 years ago and remains our number one... (more)

Products