Headsets Suppliers in Orem, Utah

Headsets are designed to hold earphones to a user’s head for radio or telephone communications.  They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication.  The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments. (more)
FreeLinc
Address: 175 W. 400 N., Orem, UT 84057 United States
Business Type: Manufacturer

Products