Flat Cables Suppliers in Naples, Florida

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables. (more)
Thermal Wire and Cable LLC
Address: 3527 Plover Avenue White Lake Corporate Park, Naples, FL 34117-8408 USA
Business Type: Manufacturer
Description: Thermal Wire & Cable LLC will solve your toughest wire and cable applications. Providing wire, cable and accessories designed to operate in a wide temperature range (1,000°C through -196°C) requires a great deal of experience in selecting the proper raw materials for wire and cable... (more)

Products