Coaxial Cables and Triaxial Cables Suppliers in Naples, Florida

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference. (more)
Thermal Wire and Cable LLC
Address: 3527 Plover Avenue White Lake Corporate Park, Naples, FL 34117-8408 USA
Business Type: Manufacturer
Description: Thermal Wire & Cable LLC will solve your toughest wire and cable applications. Providing wire, cable and accessories designed to operate in a wide temperature range (1,000°C through -196°C) requires a great deal of experience in selecting the proper raw materials for wire and cable... (more)

Products