Coaxial Cables and Triaxial Cables Suppliers in New Albany, Indiana

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference. (more)
Samtec Inc.
Address: PO Box 1147, New Albany, IN 47151-1147 USA
Business Type: Manufacturer
Description: Samtec, Inc. is a worldwide manufacturer of a broad line of electronic interconnects including High Speed, Micro, Edge Card, Rugged/Power, Cable/Wire/Flex, IP68 Sealed, I/O, and RF Components and Cables. Samtec, Inc. is ISO/TS 16949:2002, ISO 9001:2000, and ISO 14001:2004 registered with a 5-A1 Dun... (more)

Products