Torsion Springs Suppliers in Montreal, Canada

Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs are subject to bending stress--not torsion--as the torque is carried through the length of the wound material. (more)
Find Torsion Springs by country
 
Lafco
Address: 6774 Jarry Est, Montreal, Quebec H1P 1W3 Canada
Business Type: Distributor
Description: Lafco Tooling's primary mission remains to be Canada's most reliable source for Jig & Fixture Tooling Components. They are dedicated to stocking, with a 30% inventory growth each year for the last several years, which has earned them the reputation of a "Stocking Source"! Over and above... (more)

Products