RF Waveguide Components Suppliers in North Billerica, Massachusetts

RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide. (more)
Radio Waves, Inc.
Address: 495R Billerica Ave., North Billerica, MA 01862-1256 United States
Business Type: Manufacturer
Description: RadioWaves, an Infinite Electronics company, offers a diverse product range of high-quality microwave antennas from 1.3 GHz to 86 GHz for Point-to-Point and Point-to-Multipoint applications supporting all unlicensed and licensed band requirements. Applications include... (more)

Products