Audio Amplifiers and Preamplifiers Suppliers in Prescott, Arizona

Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals.  Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. (more)
Radio Design Labs, Inc.
Address: 659 N. 6th Street, Prescott, AZ 86301 United States
Business Type: Manufacturer

Products