Audio Amplifiers and Preamplifiers Suppliers in Hollywood, California

Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals.  Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. (more)
Ametron Audio/Video
Address: 1546 N. Argyle Avenue, Hollywood, CA 90028-6410 United States
Business Type: Distributor

Products