Audio Amplifiers and Preamplifiers Suppliers in Jim Thorpe, Pennsylvania

Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals.  Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. (more)
Purple Audio, LLC
Address: 16 W. Broadway, Jim Thorpe, PA 18229 United States
Business Type: Manufacturer

Products