Crossed Roller Slides Suppliers in Burlington, Massachusetts

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers. (more)
Steinmeyer, Inc.
Address: 56 Middlesex Turnpike, Suite 200, Burlington, MA 01803 USA
Business Type: Manufacturer
Description: Founded in 1920, Steinmeyer began as a producer of precision micrometers. That product led to the development of ball screws in the mid 1960's. Today Steinmeyer is a premier global manufacturer of ball screws with a product range second to none, from tiny 3 mm to 125 mm diameter with a wide range of... (more)

Products