Crossed Roller Slides Suppliers in Woburn, Massachusetts

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers. (more)
Schneeberger Inc.
Address: 44 Sixth Road, Woburn, MA 01801 USA
Business Type: Manufacturer
Description: With the first linear guideways conceived and developed by SCHNEEBERGER over 90 years ago, the foundation was established for the worldwide linear technology of today. Our original guidelines for the construction of linear guideways defined the criteria for load bearing capacity, reliability... (more)

Products

View Catalog