DC Blocks Suppliers in San Diego, California

DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.   (more)
Marki Microwave LLC
Address: 12626 High Bluff Drive Suite 120, San Diego, CA 92130 USA
Business Type: Manufacturer
Description: For over 30 years, we’ve solved the industry’s toughest technical problems by creating a robust portfolio of performance shattering RF and microwave components. Founded in 1991 with the goal of developing the best mixers in the industry, today Marki Microwave is a single source for high... (more)

Products