DC Blocks Suppliers in Santa Ana, California

DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.   (more)
FM Systems, Inc.
Address: 3877 South Main Street, Santa Ana, CA 92707-5710 United States
Business Type: Manufacturer
Description: FM SYSTEMS, INC. was formed in 1978 by Frank McClatchie to design and manufacture superior program audio subcarrier and Single Channel Per Carrier (SCPC) modulators and demodulators for microwave and satellite transmission facilities. Due to a very active new-product development program, the... (more)

Products