DC Blocks Suppliers in Ronkonkoma, New York

DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.   (more)
Instruments for Industry, Inc.
Address: 903 South Second St., Ronkonkoma, NY 11779-7423 United States
Business Type: Manufacturer
Description: The Power of Choice Instruments for Industry, Inc. (IFI) manufactures the broadest range of amplifiers available. IFI's field proven high power amplifiers cover the most extensive frequency ranges and power requirements on the market today (up to 40GHz). Applications Include:... (more)

Products