Positive Displacement Flow Meters Suppliers in Healdsburg, California

Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts. (more)
Max Machinery, Inc.
Address: 33A Healdsburg Ave., Healdsburg, CA 95448 USA
Business Type: Manufacturer
Description: Max Machinery, Inc. designs and manufactures precision liquid flow measurement instrumentation. For over four decades, the Max name has been equated with the highest levels of precision, craftsmanship and performance, earning them a reputation as a world leader in low flow measurement. Max flow... (more)

Products

View Catalog