Preload Springs, Spacers, and Washers Suppliers in Minneapolis, Minnesota

Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.

(more)
Boker's, Inc.
Address: 3104 Snelling Ave., Minneapolis, MN 55406-1937 USA
Business Type: Manufacturer, Service
Description: Boker's, Inc. can manufacture your flat washers, spacers and shims with an outside diameter from 0.080" to 12" and material thickness from 0.005" to 0.134". Boker's also inventories thousands of stock tools in order to manufacture specific non-standard washer sizes without tool charges. Outside... (more)

Products

Minneapolis Washer & Stamping, Inc.
Address: 1501 West River Road North, Minneapolis, MN 55411 United States
Business Type: Manufacturer, Service

Products