IC Switching Voltage Regulators Suppliers in Cupertino, California

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch. (more)
ams-OSRAM AG
Address: 20400 Stevens Creek Boulevard, Suite 250, Cupertino, CA 95014 USA
Business Type: Manufacturer
Description: Located in Mercerville, NJ, Princeton Optronics is a privately held organization, engaged primarily in the development and manufacture of high efficiency, high and low power vertical cavity surface emitting diode lasers (VCSELs), VCSEL-based optical subassemblies and modules, as well as diode... (more)

Products