Gas Valves Suppliers in Mobile, Alabama

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. (more)
DK-LOK U.S.A.
Address: 311 ARI Court PO Box 7566, Mobile, AL 36670 USA
Business Type: Manufacturer
Description: DK-Lok fittings and valves are manufactured to stringent industry standards. With the use of only the highest grade raw material and 1/1000" tolerance control on each and every part, DK-Lok assures a leak-tight seal in all process, power, and instrumentation applications. Testaments to DK-Lok's... (more)

Products

View Catalog