Gas Valves Suppliers in Brea, California

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. (more)
SC Hydraulic Engineering Corporation
Address: 1130 Columbia Street, Brea, CA 92821-0921 USA
Business Type: Manufacturer
Description: SC Hydraulic Engineering is a leading manufacturer and designer of an ever growing line of high pressure, air-driven liquid pumps, as well as air and gas boosters which are being used in a variety of industries and applications. Growing since 1953, they offer liquid pressures as high as 70,000... (more)

Products

View Catalog
Arrow Industries
Address: 465 N. Berry St., Brea, CA 92821 United States
Business Type: Manufacturer, Distributor

Products