NEMA and IP Enclosures Suppliers in Benfeld, France

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
SOCOMEC
Address: 1 Rue de Westhouse, Benfeld, 67235 France
Business Type: Manufacturer
Description: Solutions for Control & Power UPS from 600 VA to 5.4 MVA An independent manufacturer The benefit of a specialist Founded in 1922, Socomec is an industrial group with a workforce of 3100 people. Our core business – the availability, control and safety of low voltage... (more)

Products

View Catalog