NEMA and IP Enclosures Suppliers in Santa Ana, California

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
Eaton-ePDU®
Address: 3200 South Susan St., Santa Ana, CA 92704-6839 United States
Business Type: Manufacturer
Description: Eaton® manufacturing enclosure based power distribution units for both the domestic and international markets. These ePDUs offer an array of features including: circuit breaker protection, EMI and RFI filtering, spike/surge protection, remote power on/off, system-remote reboot, emergency... (more)

Products