NEMA and IP Enclosures Suppliers in Anoka, Minnesota

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
nVent HOFFMAN
Address: 2100 Hoffman Way, Anoka, MN 55303-1745 USA
Business Type: Manufacturer, Distributor
Description: Vynckier Enclosure Systems is an ISO 9001 certified manufacturer of non-metallic enclosures, pedestals, plates & cabinets. Vynckier enclosures are well suited for a wide variety of applications. If it is important that your electrical/electronic components be protected from... (more)

Products