NEMA and IP Enclosures Suppliers in Bryan, Ohio

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
Allied Moulded Products, Inc.
Address: 222 N. Union St., Bryan, OH 43506 USA
Business Type: Manufacturer
Description: Provider of Molded Products to the Electrical Industry Since 1958 Allied Moulded Products, Inc. (Allied) is the Contractor’s Choice of nonmetallic electrical boxes and enclosures in today's residential, commercial and industrial markets. Leveraging more than half-a-century of... (more)

Products

View Catalog