NEMA and IP Enclosures Suppliers in Edinboro, Pennsylvania

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
Great Lakes Case & Cabinet
Address: 4193 Route 6N, Edinboro, PA 16412 United States
Business Type: Manufacturer

Products