NEMA and IP Enclosures Suppliers in Stafford, Texas

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
R. STAHL, Inc.
Address: 13259 N. Promenade Blvd., Stafford, TX 77477 USA
Business Type: Manufacturer
Description: Superior Engineering for Worldwide Explosion Proof and Explosion Protection Products For more than 80 years, R. STAHL has fulfilled a unique role in protecting lives and property in harsh and hazardous (classified) locations. R. STAHL is acknowledged as the world’s foremost... (more)

Products

View Catalog
Solarcraft, Inc.
Address: 4007 C Greenbriar, Stafford, TX 77477-4536 United States
Business Type: Manufacturer, Service
Description: Solarcraft, Inc. began designing and manufacturing solar power systems in the early 1990's. Founded by Kevin Conlin, an experienced solar engineer, who saw a need for high quality specialized enclosures to house not only batteries, but the system's electronics as well. He designed enclosures for... (more)

Products