Metal Sheet Suppliers in Minato-ku, Japan

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
Showa Denko K.K.
Address: 13 - 9, Shiba Daimon 1 - Chome, Minato-ku, Tokyo 105-8518 Japan
Business Type: Manufacturer
Description: The Showa Denko Group continues to create excellent individualized products throught interconnection of inorganic, aluminum, and organic chemical technologies, thereby contributing to society in which affluence and sustainability are harmonized. Petrochemical The Petrochemicals Sector... (more)

Products