Metal Sheet Suppliers in Roswell, Georgia

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
Kloeckner Metals Corporation
Address: 500 Colonial Center Parkway, Suite 500, Roswell, GA 30076 USA
Business Type: Distributor
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are reliable partners to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving... (more)

Products

View Catalog