Metal Sheet Suppliers in East Alton, Illinois

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
Olin Brass
Address: 427 North Shamrock Street, East Alton, IL 62024-1197 United States
Business Type: Distributor, Service
Description: Olin Brass utilizes more than 60 copper-based alloys, including over 15 High Performance Alloys, to produce specialized sheet and strip products for diverse industries. Primary markets for its high-performance products worldwide include automotive, builders' hardware, micro-electronics,... (more)

Products