Metal Sheet Suppliers in Rochester, Indiana

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
AD-Vance Magnetics, Inc.
Address: 625 Monroe Street PO Box 69, Rochester, IN 46975-0069 United States
Business Type: Manufacturer, Service
Description: Ad-Vance Magnetics, the leader in solving magnetic shield problems for over 35 years. Ad-Vance engineers have solved a variety of magnetic shielding problems. In addition, substantial cuts in shielding costs are possible by using their existing tooling. From simple components to... (more)

Products