Metal Sheet Suppliers in Burlington, Massachusetts

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
NELCO
Address: 2 Burlington Woods Drive, Suite 300, Burlington, MA 01803 United States
Business Type: Manufacturer
Description: From its start in 1930 to the present, NELCO has maintained a worldwide leadership position in the design, manufacturing and installation of specialized products and services to meet the unique needs of the medical, industrial and construction industries. We offer a wide variety of high quality... (more)

Products