Metal Sheet Suppliers in Wilkes-barre, Pennsylvania

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
Bloomsburg Metal Company LLC
Address: 610 N. Pennsylvania Avenue PO Box 450, Wilkes-Barre, PA 18703-0450 United States
Business Type: Distributor, Service

Products