Metal Balls Suppliers in Montreal, Canada

Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance. (more)
Lafco
Address: 6774 Jarry Est, Montreal, Quebec H1P 1W3 Canada
Business Type: Distributor
Description: Lafco Tooling's primary mission remains to be Canada's most reliable source for Jig & Fixture Tooling Components. They are dedicated to stocking, with a 30% inventory growth each year for the last several years, which has earned them the reputation of a "Stocking Source"! Over and above... (more)

Products