Metal Strip Suppliers in Tipton, Indiana

Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. (more)
High Performance Alloys, Inc.
Address: 444 Wilson Street, Tipton, IN 46072 United States
Business Type: Manufacturer, Service
Description: High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery. We also offer our services for larger quantities (over 1000 pounds,) and will estimate for deliveries through our large network... (more)

Products

View Catalog

Locations

  • Address: 444 Wilson Street, Tipton, IN
  • Address: 444 Wilson Street, Tipton, IN