Metal Strip Suppliers in Lancaster, Pennsylvania

Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. (more)
Hamilton Precision Metals, Inc.
Address: 1780 Rohrerstown Rd., Lancaster, PA 17601-2334 United States
Business Type: Manufacturer
Description: Hamilton Precision Metals rolls metal strip and foil in nearly any alloy and specialty metal to the tightest tolerances and thinnest gauges in the industry — down to 1.5 microns (.000060") in thickness — for customers worldwide. Find out how our unique engineering capabilities and... (more)

Products