Metal Strip Suppliers in Mars, Pennsylvania

Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. (more)
Concast Metal Products Co.
Address: 131 Myoma Road PO Box 816, Mars, PA 16046 USA
Business Type: Manufacturer
Description: Concast Metal Products Co. is a manufacturer of specialty continuous-cast Copper Alloys. Their primary focus is the production of Copper Alloys in bars, rods, tubes, and rectangles, as well as custom alloys. They also make wrought products. At Concast, they can trace their roots back to 1891,... (more)

Products

View Catalog