Metal Strip Suppliers in Reading, Pennsylvania

Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. (more)
Heyco Metals, Inc.
Address: 1069 Stinson Drive, Reading, PA 19605 USA
Business Type: Manufacturer, Service
Description: Expanding Manufacturing Excellence Into New Markets Founded in 1969 and privately-owned, Heyco Metals, Inc. has over four decades of manufacturing expertise in copper and copper alloy strip. We pioneered the use of real-time 100% surface inspection to ensure pristine surface quality. We... (more)

Products

View Catalog