Linear Slides and Linear Stages Suppliers in King Of Prussia, Pennsylvania

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis. (more)
NBK America LLC
Address: 307 East Church Road, Suite 7, King of Prussia, PA 19406 USA
Business Type: Manufacturer
Description: Coupling is a component used to connect a drive shaft and a driven part, for example, a motor shaft and a ball screw for the purpose of transmitting the torque. Also, Coupling introduces mechanical flexibility providing misalignment for the shafts. As a result, this coupling flexibility can... (more)

Products