Die Springs Suppliers in Montreal, Canada

Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments. Made mainly for punch press to provide consistent and reliable resistance, die springs also find use in other industries. (more)
Find Die Springs by country
 
Lafco
Address: 6774 Jarry Est, Montreal, Quebec H1P 1W3 Canada
Business Type: Distributor
Description: Lafco Tooling's primary mission remains to be Canada's most reliable source for Jig & Fixture Tooling Components. They are dedicated to stocking, with a 30% inventory growth each year for the last several years, which has earned them the reputation of a "Stocking Source"! Over and above... (more)

Products