Impedance Matching Networks Suppliers in Danbury, Connecticut

Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose of matching these two impedances is to minimize wave reflection and/or to maximize the transfer of power between the system and the load. (more)
Manitou Systems, Inc.
Address: 33 Ball Pond Road, Danbury, CT 06810 United States
Business Type: Manufacturer, Service
Description: Manitou Systems Inc. is a global supplier of high power radio frequency (RF) generators, high voltage DC plasma generators, microwave power system products and, plasma processing tools specifically designed for industrial and scientific applications. Our products are used to power... (more)

Products