Locknuts Suppliers in Montreal, Canada

Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries. (more)
Lafco
Address: 6774 Jarry Est, Montreal, Quebec H1P 1W3 Canada
Business Type: Distributor
Description: Lafco Tooling's primary mission remains to be Canada's most reliable source for Jig & Fixture Tooling Components. They are dedicated to stocking, with a 30% inventory growth each year for the last several years, which has earned them the reputation of a "Stocking Source"! Over and above... (more)

Products