Locknuts Suppliers in King Of Prussia, Pennsylvania

Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries. (more)
NBK America LLC
Address: 307 East Church Road, Suite 7, King of Prussia, PA 19406 USA
Business Type: Manufacturer
Description: Coupling is a component used to connect a drive shaft and a driven part, for example, a motor shaft and a ball screw for the purpose of transmitting the torque. Also, Coupling introduces mechanical flexibility providing misalignment for the shafts. As a result, this coupling flexibility can... (more)

Products

View Catalog