Lead Screws and ACME Screws Suppliers in Vaughan, Canada

Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements. (more)
Electromate
Address: 6221 Highway 7, Unit 15, Vaughan, Ontario L4H 0K8 Canada
Business Type: Distributor
Description: Electromate is a leading Canadian Distributor of Performance Servo/Stepper Systems, Automation/Motion Control Products, Positioning Systems and Power Transmission Products for the industrial marketplace. They began operations in 1986 and are federally incorporated.  With over 3000 satisfied... (more)

Products