Lead Screws and ACME Screws Suppliers in Fairfield, Connecticut

Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements. (more)
Universal Thread Grinding Company
Address: 30 Chambers St., Fairfield, CT 06825 USA
Business Type: Manufacturer
Description: Universal Thread Grinding Company, located in Fairfield, CT, USA, offers high quality lead screw assemblies for precision, linear positioning applications. Universal Thread was founded in 1946 to meet the needs of regional manufacturers by providing a wide range of customized thread... (more)

Products

View Catalog