Thread Mills Suppliers in Simi Valley, California

Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming. (more)
SCT - Scientific Cutting Tools, Inc.
Address: 110 W. Easy Street, Simi Valley, CA 93065 USA
Business Type: Manufacturer
Description: Scientific Cutting Tools offers an array of standard and custom cutting tools made from the finest compressed sub-micron carbide and high speed steel. Thread Mills Single Point Tools Indexable Tools Port Tools Specialty End Mills... (more)

Products

View Catalog