Braxton Manufacturing Co., Inc.
Address:
858 Echo Lake Road PO Box 429, Watertown, CT 06795 USA
Business Type:
Service
Description:
Braxton is an ISO 9001:2008 certified manufacturer of precision deep-drawn eyelets, deep drawn metal enclosures and housings, offering high accuracy and repeatability with tolerances to ±0.0001". We can deep-draw parts to 0.006" (0.15mm) OD, with wall thicknesses as low as 0.0005" (0.013mm).... (more)