Extension Springs Suppliers in Oregon City, Oregon

Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring providing a reliable return force.

(more)
Anderson Quality Spring Manufacturing, Inc.
Address: 1810 Red Soils Court Suite A, Oregon City, OR 97045 United States
Business Type: Manufacturer, Service
Description: Anderson Quality Spring is capable of manufacturing a diverse range of formed metal products. They can work with all types of sizes and materials, wire sizes from 0.004" to in excess of 1.00" material. Their material types include carbon steel and stainless spring wires and a variety of... (more)

Products